2 Pos Terminal Block, 7.62mm Pitch, 24A, 630V, Thru-Hole Product overview: 1733729 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 630V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1733729 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.300"" (7.62mm) Through Hole"
TERM BLOCK 2POS 35DEG 7.62MM PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1733729 | 277-6410-ND | 1733729 |
| Product Name | 24A 630V Electronic Connector | Wire to Board | Wire to Board |
| Gender | Male / Plug | ||
| Termination | Screw | Screw - Rising Cage Clamp | |
| Voltage Rating | 630 volts | 300 volts | |
| Current Rating | 24.0 amps | 15.0 amps |