PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1733648

Description
TERM BLOCK 9POS 55DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 9POS 55DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17184-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17184-ND
Terminal Blocks - Wire to Board 277-17184-ND
TERM BLOCK 9POS 55DEG 5.08MM PCB

TERM BLOCK 9POS 55DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1733648 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1733648
Fixed Terminal Blocks 1733648
Fixed Terminal Blocks SMKDSP 1 5/ 9-5 08

Fixed Terminal Blocks SMKDSP 1 5/ 9-5 08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17184-ND 1733648
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 9 9
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Type 94.14 - PCB socket - 9414 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details