PHOENIX CONTACT USA PCB Terminal Blocks 1733570

Description
Phoenix Contact 1733570
Request a Quote Datasheet
Description
Phoenix Contact 1733570
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1895871 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1895871
PCB Terminal Blocks 1895871
Phoenix Contact 1733570

Phoenix Contact 1733570

Supplier's Site
Terminal Blocks - Wire to Board - 277-5739-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5739-ND
Terminal Blocks - Wire to Board 277-5739-ND
TERM BLOCK 2POS 55DEG 5.08MM PCB

TERM BLOCK 2POS 55DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1733570 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1733570
Fixed Terminal Blocks 1733570
Fixed Terminal Blocks 2P 5.08mm 35DEG

Fixed Terminal Blocks 2P 5.08mm 35DEG

Buy Now Datasheet
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact - 69C8588 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact
69C8588
Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact 69C8588
TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1733570
Connectors >> Screw terminal 1733570
1x2P 17.5A 400V Green 14~30 Straight 5.08mm 1 2 Plugin,P=5.08mm Screw terminal ROHS

1x2P 17.5A 400V Green 14~30 Straight 5.08mm 1 2 Plugin,P=5.08mm Screw terminal ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1895871 277-5739-ND 1733570 69C8588 1733570
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Pcb, 2 Position, 26-14Awg; Pitch Spacing Phoenix Contact Connectors >> Screw terminal
Mounting Options PCB; Through hole PCB PCB Straight
Termination Options Solder Screw Clamp; Screw Screw Clamp
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444093 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-8199-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers