TERM BLK 4P SIDE ENT 5.08MM PCB
Fixed Terminal Blocks MKKDSNH 1.5/ 4-5.0
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-6232-ND | 1731857 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Features | High Wire Entry Level, Interlocking (Side) | |
| # of Contacts | 4 | 4 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Orientation | 180° | Straight |