"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
TERM BLK 3P SIDE ENT 7.62MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-5895-ND | 1731734 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 7.62 mm (0.3000 inch) | |
| Contact Size (AWG) | 12 to 30 AWG | 12 to 30 AWG |