PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1731721

Description
TERM BLK 2P SIDE ENT 7.62MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 7.62MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5849-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5849-ND
Terminal Blocks - Wire to Board 277-5849-ND
TERM BLK 2P SIDE ENT 7.62MM PCB

TERM BLK 2P SIDE ENT 7.62MM PCB

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1731721
Connectors >> Screw terminal 1731721
Straight 7.62mm P=7.62mm Screw terminal ROHS

Straight 7.62mm P=7.62mm Screw terminal ROHS

Supplier's Site Datasheet
Fixed Terminal Blocks - 1731721 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1731721
Fixed Terminal Blocks 1731721
Fixed Terminal Blocks GMKDS 3/2-7.62

Fixed Terminal Blocks GMKDS 3/2-7.62

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5849-ND 1731721 1731721
Product Name Terminal Blocks - Wire to Board Connectors >> Screw terminal Fixed Terminal Blocks
Mounting Options PCB Straight PCB
Features Interlocking (Side)
# of Contacts 2 2
Contacts Pitch 7.62 mm (0.30 inches) 7.62 mm (0.30 inches) 7.62 mm (0.30 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.062 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Fuse terminal block - 2002-1981/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers