PHOENIX CONTACT USA Wire to Board 1731721

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-5849-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-5849-ND
Wire to Board 277-5849-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"

Buy Now Datasheet
Wire to Board - 1731721 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1731721
Wire to Board 1731721
TERM BLK 2P SIDE ENT 7.62MM PCB

TERM BLK 2P SIDE ENT 7.62MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 277-5849-ND 1731721
Product Name Wire to Board Wire to Board
Termination Screw - Rising Cage Clamp
Mounting Through Hole Through Hole
Contact Pitch 7.62 mm (0.3000 inch)
Contact Size (AWG) 12 to 30 AWG 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79030-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
Electronic Connector - 406-043190 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Press-Fit
View Details
2 suppliers
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Category USB (optional feature)
Connector Type ESATA
Gender Female / Jack
View Details
PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details