TERM BLK 6P SIDE ENT 5.08MM PCB
Fixed Terminal Blocks 6P 5.08mm 90DEG
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1288-ND | 1730654 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| # of Contacts | 6 | 6 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Orientation | 180° | Straight |
| Body Material | Polyamide (PA), Nylon |