Fixed Terminal Blocks MKDSD 2.5/ 4-5.08
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1730528 |
| Product Name | Fixed Terminal Blocks |
| Termination Options | Screw Clamp; Screw |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Fixed Terminal Blocks |
| # of Contacts | 4 |
| Contacts Pitch | 5.08 mm (0.20 inches) |