PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1730421

Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13823-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13823-ND
Terminal Blocks - Wire to Board 277-13823-ND
TERM BLK 5P SIDE ENT 5.08MM PCB

TERM BLK 5P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1730421 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1730421
Fixed Terminal Blocks 1730421
Fixed Terminal Blocks 5.08MM 5P TERM BLOCK

Fixed Terminal Blocks 5.08MM 5P TERM BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13823-ND 1730421
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437657-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - 30.715/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Contact elements - Contact element EF - (N) - EF03.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details