PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1730227

Description
TERM BLK 12P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-8631-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-8631-ND
Terminal Blocks - Wire to Board 277-8631-ND
TERM BLK 12P SIDE ENT 5.08MM PCB

TERM BLK 12P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1730227 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1730227
Fixed Terminal Blocks 1730227
Fixed Terminal Blocks MKDSP 1.5/12-5.08

Fixed Terminal Blocks MKDSP 1.5/12-5.08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8631-ND 1730227
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
Approvals RoHS Compliant CSA Mark (US, NRTL/C); VDE Component Mark; C-UR-US, CSA, GOST-R
# of Contacts 12 12
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546122-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Fuse terminal block - 2002-1611/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details