PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1729199

Description
TERM BLK 9P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1254-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1254-ND
Terminal Blocks - Wire to Board 277-1254-ND
TERM BLK 9P SIDE ENT 5.08MM PCB

TERM BLK 9P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8020651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020651
Pluggable Terminal Blocks 8020651
Phoenix Contact 1729199

Phoenix Contact 1729199

Supplier's Site
Fixed Terminal Blocks - 1729199 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729199
Fixed Terminal Blocks 1729199
Fixed Terminal Blocks 9P 5.08mm 90DEG

Fixed Terminal Blocks 9P 5.08mm 90DEG

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 9; Screw; Solder; 4 kV - 70054412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 9; Screw; Solder; 4 kV
70054412
Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 9; Screw; Solder; 4 kV 70054412
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1254-ND 8020651 1729199 70054412
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks Block, Terminal; 13.5 A; 250 V; 5.08 mm; 26 to 16 AWG; 9; Screw; Solder; 4 kV
Mounting Options PCB PCB; Through hole PCB PCB
Features Interlocking (Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 9 9 9
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data