PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1729076

Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 8POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1242-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1242-ND
Terminal Blocks - Wire to Board 277-1242-ND
TERM BLK 8POS SIDE ENTRY 5MM PCB

TERM BLK 8POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8020639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020639
Pluggable Terminal Blocks 8020639
Phoenix Contact 1729076

Phoenix Contact 1729076

Supplier's Site
Pluggable Terminal Blocks - 1703798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703798
Pluggable Terminal Blocks 1703798
Phoenix Contact 1729076

Phoenix Contact 1729076

Supplier's Site
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV; PA - 70054381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV; PA
70054381
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV; PA 70054381
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1729076 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729076
Fixed Terminal Blocks 1729076
Fixed Terminal Blocks 8P 5mm 90DEG

Fixed Terminal Blocks 8P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1242-ND 8020639 70054381 1729076
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 8; Screw; Solder; 4 kV; PA Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB
Features Interlocking (Side) Terminal Plug
# of Contacts 8 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 180°; Straight 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Tubular Screw Clamp Plugs - 30.304 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks - 1731624 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers