PHOENIX CONTACT USA Pluggable Terminal Blocks 1729050

Description
Phoenix Contact 1729050
Request a Quote Datasheet
Description
Phoenix Contact 1729050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8020627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020627
Pluggable Terminal Blocks 8020627
Phoenix Contact 1729050

Phoenix Contact 1729050

Supplier's Site
Terminal Blocks - Wire to Board - 277-1240-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1240-ND
Terminal Blocks - Wire to Board 277-1240-ND
TERM BLK 6POS SIDE ENTRY 5MM PCB

TERM BLK 6POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1729050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729050
Fixed Terminal Blocks 1729050
Fixed Terminal Blocks 6P 5mm 90DEG

Fixed Terminal Blocks 6P 5mm 90DEG

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV; PA - 70054379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV; PA
70054379
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV; PA 70054379
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8020627 277-1240-ND 1729050 70054379
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 6; Screw; Solder; 4 kV; PA
Mounting Options PCB; Through hole PCB PCB
Termination Options Screw Clamp; Screw Screw Clamp; Screw Screw Clamp; Fixed/Solder
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.172 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444083 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers