PHOENIX CONTACT USA Pluggable Terminal Blocks 1729047

Description
Phoenix Contact 1729047
Request a Quote Datasheet
Description
Phoenix Contact 1729047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8020623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8020623
Pluggable Terminal Blocks 8020623
Phoenix Contact 1729047

Phoenix Contact 1729047

Supplier's Site
Terminal Blocks - Wire to Board - 277-1239-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1239-ND
Terminal Blocks - Wire to Board 277-1239-ND
TERM BLK 5POS SIDE ENTRY 5MM PCB

TERM BLK 5POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1729047 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729047
Fixed Terminal Blocks 1729047
Fixed Terminal Blocks 5P 5mm 90DEG

Fixed Terminal Blocks 5P 5mm 90DEG

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 5; Screw; Solder; 4 kV; PA - 70054378 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 5; Screw; Solder; 4 kV; PA
70054378
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 5; Screw; Solder; 4 kV; PA 70054378
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8020623 277-1239-ND 1729047 70054378
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 5; Screw; Solder; 4 kV; PA
Mounting Options PCB; Through hole PCB PCB PCB
Termination Options Screw Clamp; Screw Screw Clamp; Screw Screw Clamp; Fixed/Solder
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 5 5 5
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers