PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1729034

Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 4POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1238-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1238-ND
Terminal Blocks - Wire to Board 277-1238-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1729034 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729034
Fixed Terminal Blocks 1729034
Fixed Terminal Blocks 4P 5mm 90DEG

Fixed Terminal Blocks 4P 5mm 90DEG

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 4; Screw; Solder; 4 kV; PA - 70054377 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 4; Screw; Solder; 4 kV; PA
70054377
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 4; Screw; Solder; 4 kV; PA 70054377
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1238-ND 1729034 70054377
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 4; Screw; Solder; 4 kV; PA
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.208/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers