PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1729021

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1237-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1237-ND
Terminal Blocks - Wire to Board 277-1237-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 3; Screw; Solder; 4 kV; PA - 70054376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 3; Screw; Solder; 4 kV; PA
70054376
Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 3; Screw; Solder; 4 kV; PA 70054376
Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block The hole diameter is 1.3 mm Polyamide Insulating Material Voltage: 300, Amps:10, AWG: 30-14 Screw Connection Blocks

Screw Connection, Soldering Type Mounting, Printed Circuit Terminal Block

  • The hole diameter is 1.3 mm
  • Polyamide Insulating Material
  • Voltage: 300, Amps:10, AWG: 30-14
  • Screw Connection Blocks
Supplier's Site
Fixed Terminal Blocks - 1729021 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1729021
Fixed Terminal Blocks 1729021
Fixed Terminal Blocks 3P 5mm 90DEG

Fixed Terminal Blocks 3P 5mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1237-ND 70054376 1729021
Product Name Terminal Blocks - Wire to Board Block, Terminal; 13.5 A; 250 V; 5 mm; 26 to 16 AWG; 3; Screw; Solder; 4 kV; PA Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986374-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2959 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers