PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1728336

Description
TERM BLOCK 7POS 55DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 7POS 55DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6751-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6751-ND
Terminal Blocks - Wire to Board 277-6751-ND
TERM BLOCK 7POS 55DEG 3.81MM PCB

TERM BLOCK 7POS 55DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1728336 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1728336
Fixed Terminal Blocks 1728336
Fixed Terminal Blocks SMKDS 1/ 7-3 81

Fixed Terminal Blocks SMKDS 1/ 7-3 81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6751-ND 1728336
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 7 7
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-2213933-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 11
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-3107-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details