PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1728310

Description
TERM BLOCK 5POS 55DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 5POS 55DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6173-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6173-ND
Terminal Blocks - Wire to Board 277-6173-ND
TERM BLOCK 5POS 55DEG 3.81MM PCB

TERM BLOCK 5POS 55DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1728310 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1728310
Fixed Terminal Blocks 1728310
Fixed Terminal Blocks SMKDS 1/ 5-3 81

Fixed Terminal Blocks SMKDS 1/ 5-3 81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6173-ND 1728310
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
# of Contacts 5 5
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 55° (125°) Angle with Board 55 deg
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Through terminal block - 2002-2409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details