PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1728307

Description
TERM BLOCK 4POS 55DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 55DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5863-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5863-ND
Terminal Blocks - Wire to Board 277-5863-ND
TERM BLOCK 4POS 55DEG 3.81MM PCB

TERM BLOCK 4POS 55DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1728307 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1728307
Fixed Terminal Blocks 1728307
Fixed Terminal Blocks SMKDS 1/4-3.81

Fixed Terminal Blocks SMKDS 1/4-3.81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5863-ND 1728307
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986816-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Miniature Turret Term Board - 15230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details