PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1728297

Description
TERM BLOCK 3POS 55DEG 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 55DEG 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5903-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5903-ND
Terminal Blocks - Wire to Board 277-5903-ND
TERM BLOCK 3POS 55DEG 3.81MM PCB

TERM BLOCK 3POS 55DEG 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1728297 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1728297
Fixed Terminal Blocks 1728297
Fixed Terminal Blocks SMKDS 1/ 3-3 81

Fixed Terminal Blocks SMKDS 1/ 3-3 81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5903-ND 1728297
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 55° (125°) Angle with Board 55 deg
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Actuator supply terminal block - 2000-5357/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSQXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details