"2 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.150"" (3.81mm) Through Hole"
TERM BLOCK 2POS 55DEG 3.81MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5873-ND | 14X5107 | 1728284 |
| Product Name | Wire to Board | Smkds 1/ 2-3 81 Phoenix Contact | Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.81 mm (0.1500 inch) | ||
| Contact Size (AWG) | 16 to 30 AWG | 16 to 30 AWG |