"4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332293-1727751
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 4
Number of Levels: 3
Pitch: 0.150" (3.81mm)
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 50
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread: M2
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 277-13815,1727751-ND
RoHS Status: RoHS Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-13815-ND | 1332293-1727751 |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Termination | Screw - Rising Cage Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 3.81 mm (0.1500 inch) |