PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1727751

Description
TERM BLK 4P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13815-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13815-ND
Terminal Blocks - Wire to Board 277-13815-ND
TERM BLK 4P SIDE ENT 3.81MM PCB

TERM BLK 4P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1727751 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1727751
Fixed Terminal Blocks 1727751
Fixed Terminal Blocks MK3DS 1/ 4-3 81

Fixed Terminal Blocks MK3DS 1/ 4-3 81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13815-ND 1727751
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.715/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details