PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1727324

Description
TERM BLK 12P SIDE ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13811-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13811-ND
Terminal Blocks - Wire to Board 277-13811-ND
TERM BLK 12P SIDE ENT 3.81MM SMD

TERM BLK 12P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1727324 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1727324
Fixed Terminal Blocks 1727324
Fixed Terminal Blocks MKDS 1/12-3.81 SMD BK

Fixed Terminal Blocks MKDS 1/12-3.81 SMD BK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13811-ND 1727324
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Lock
# of Contacts 12 12
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.712 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - FTB-804-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details