10 Pos Terminal Block, 3.81mm Pitch, SMD, 8A, 160V Product overview: 1727308 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 8A, 160V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1727308 can be used for catalog matching and distributor lookup.
"10 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Surface Mount"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 371-1727308 | 1727308-ND |
| Product Name | SMD 8A 160V Electronic Connector | Wire to Board |
| Termination | Screw | Screw - Rising Cage Clamp |
| Voltage Rating | 160 volts | |
| Current Rating | 8.0 amps |