PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1727175

Description
TERM BLK 8P SIDE ENT 3.81MM SMD
Request a Quote Datasheet
Description
TERM BLK 8P SIDE ENT 3.81MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13808-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13808-ND
Terminal Blocks - Wire to Board 277-13808-ND
TERM BLK 8P SIDE ENT 3.81MM SMD

TERM BLK 8P SIDE ENT 3.81MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1727175 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1727175
Fixed Terminal Blocks 1727175
Fixed Terminal Blocks MKDS 1/8-3.81 SMD BK

Fixed Terminal Blocks MKDS 1/8-3.81 SMD BK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13808-ND 1727175
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Lock
# of Contacts 8 8
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Fixed Terminal Blocks - 30.255/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 5 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6788 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details