PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1727081

Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1954-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1954-ND
Terminal Blocks - Wire to Board 277-1954-ND
TERM BLK 9P SIDE ENT 3.81MM PCB

TERM BLK 9P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1727081 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1727081
Fixed Terminal Blocks 1727081
Fixed Terminal Blocks 9P 3.81mm 90DEG

Fixed Terminal Blocks 9P 3.81mm 90DEG

Buy Now Datasheet
Wire-To-Board Terminal Block, 9, 300 V, 10 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact - 71C4119 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 9, 300 V, 10 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact
71C4119
Wire-To-Board Terminal Block, 9, 300 V, 10 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact 71C4119
Wire-To-Board Terminal Block, 9, 300 V, 10 A, 26 AWG, 16 AWG, 1.5 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 9, 300 V, 10 A, 26 AWG, 16 AWG, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1954-ND 1727081 71C4119
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Wire-To-Board Terminal Block, 9, 300 V, 10 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 9 9
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444106 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-1293-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Low Profile, Screw not Included
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details