TERM BLK 8P SIDE ENT 3.81MM PCB
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.
TERMINAL BLOCK, PCB, 8 POSITION, 16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions
Fixed Terminal Blocks 8P 3.81mm 90DEG
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1953-ND | 2204399 | 70054363 | 71C4118 | 1727078 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 8; Screw; Solder; 2.5 kV | Terminal Block, Pcb, 8 Position, 16Awg; Pitch Spacing Phoenix Contact | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB; Through hole | PCB | PCB | |
| Approvals | RoHS Compliant | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 | |
| # of Contacts | 8 | 8 | 8 | ||
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | ||
| Orientation | 180° | 180°; Straight | 90° | Straight |