PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1727052

Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1951-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1951-ND
Terminal Blocks - Wire to Board 277-1951-ND
TERM BLK 6P SIDE ENT 3.81MM PCB

TERM BLK 6P SIDE ENT 3.81MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 2204377 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2204377
PCB Terminal Blocks 2204377
Phoenix Contact 1727052

Phoenix Contact 1727052

Supplier's Site
Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Solder; 2.5 kV - 70054361 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Solder; 2.5 kV
70054361
Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Solder; 2.5 kV 70054361
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage Compact design with a reliable connection technique for industrial printed circuit boards. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-16 Screw Connection Blocks Temperature Limits: 40°C

Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-16
  • Screw Connection Blocks
  • Temperature Limits: 40°C
Supplier's Site
Terminal Block, Pcb, 6 Position; Pitch Spacing Phoenix Contact - 71C4116 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position; Pitch Spacing Phoenix Contact
71C4116
Terminal Block, Pcb, 6 Position; Pitch Spacing Phoenix Contact 71C4116
TERMINAL BLOCK, PCB, 6 POSITION; Pitch Spacing:3.81mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION; Pitch Spacing:3.81mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 1727052 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1727052
Fixed Terminal Blocks 1727052
Fixed Terminal Blocks 6P 3.81mm 90DEG

Fixed Terminal Blocks 6P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1951-ND 2204377 70054361 71C4116 1727052
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 6; Screw; Solder; 2.5 kV Terminal Block, Pcb, 6 Position; Pitch Spacing Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB PCB
Approvals RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) VDE Component Mark; UL 94 V-0
# of Contacts 6 6 6
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180° 90° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1355/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Pluggable Terminal Blocks - CCFXX0V1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details