"5 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332284-1727049
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Color: Green
Wire Gauge: 16-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250
Mounting: Through Hole
Current: 13.5 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.22-0.25 Nm (1.9-2.2 Lb-In)
Screw Thread: M2
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1727049-NDR,277-1950
RoHS Status: ROHS3 Compliant
5 Pos 3.81mm Terminal Block, 13.5A, 300V, Thru-Hole, Green Product overview: 1727049 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1727049 can be used for catalog matching and distributor lookup.
TERM BLK 5P SIDE ENT 3.81MM PCB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1950-ND | 1332284-1727049 | 371-1727049 | 1727049 |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | 13.5A 300V Electronic Connector | Wire to Board |
| Termination | Screw - Rising Cage Clamp | Screw | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Contact Pitch | 3.81 mm (0.1500 inch) | |||
| Contact Size (AWG) | 16 to 30 AWG | 16 to 30 AWG |