PHOENIX CONTACT USA PCB Terminal Blocks 1727049

Description
Phoenix Contact 1727049
Request a Quote Datasheet
Description
Phoenix Contact 1727049
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1015407 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1015407
PCB Terminal Blocks 1015407
Phoenix Contact 1727049

Phoenix Contact 1727049

Supplier's Site
Terminal Blocks - Wire to Board - 277-1950-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1950-ND
Terminal Blocks - Wire to Board 277-1950-ND
TERM BLK 5P SIDE ENT 3.81MM PCB

TERM BLK 5P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 5 Position, 26-16Awg; Pitch Spacing Phoenix Contact - 71C4115 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5 Position, 26-16Awg; Pitch Spacing Phoenix Contact
71C4115
Terminal Block, Pcb, 5 Position, 26-16Awg; Pitch Spacing Phoenix Contact 71C4115
TERMINAL BLOCK, PCB, 5 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1727049
Connectors >> Screw terminal 1727049
1x5P 13.5A 300V Green 16~30 Straight 3.81mm 1 5 Plugin,P=3.81mm Screw terminal ROHS

1x5P 13.5A 300V Green 16~30 Straight 3.81mm 1 5 Plugin,P=3.81mm Screw terminal ROHS

Supplier's Site
Fixed Terminal Blocks - 1727049 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1727049
Fixed Terminal Blocks 1727049
Fixed Terminal Blocks 5P 3.81mm 90DEG

Fixed Terminal Blocks 5P 3.81mm 90DEG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1015407 277-1950-ND 71C4115 1727049 1727049
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Pcb, 5 Position, 26-16Awg; Pitch Spacing Phoenix Contact Connectors >> Screw terminal Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB Straight
Termination Options Solder Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Body Material Nylon Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1110/700-000/997-607TR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - FTB-707-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details