"2 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole"
2-Pos Barrier Strip Terminal Block, 10A, 300V, 3.81mm Pitch Product overview: 1727010 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1727010 can be used for catalog matching and distributor lookup.
TERM BLK 2P SIDE ENT 3.81MM PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1947-ND | 371-1727010 | 1727010 |
| Product Name | Wire to Board | 10A 300V Electronic Connector | Wire to Board |
| Termination | Screw - Rising Cage Clamp | Solder | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.81 mm (0.1500 inch) | ||
| Contact Size (AWG) | 16 to 30 AWG | 16 to 30 AWG |