PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1726163

Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6317-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6317-ND
Terminal Blocks - Wire to Board 277-6317-ND
TERM BLK 4P SIDE ENT 5.08MM PCB

TERM BLK 4P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 26-16Awg; Pitch Spacing Phoenix Contact - 69C8587 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 26-16Awg; Pitch Spacing Phoenix Contact
69C8587
Terminal Block, Pcb, 4 Position, 26-16Awg; Pitch Spacing Phoenix Contact 69C8587
TERMINAL BLOCK, PCB, 4 POSITION, 26-16AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 26-16AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 1726163 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1726163
Fixed Terminal Blocks 1726163
Fixed Terminal Blocks MKKDSN 1.5/ 4-5.08

Fixed Terminal Blocks MKKDSN 1.5/ 4-5.08

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6317-ND 69C8587 1726163
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 26-16Awg; Pitch Spacing Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1536-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Block, Fused, 2Pos, 6Awg; No. Of Positions Entrelec Te Connectivity - 06WX5600 - Newark, An Avnet Company
Specs
Voltage Rating 500 volts
Current Rating 10 amps
View Details
Connection Products - 1492-HM2RB911 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details