PHOENIX CONTACT USA Pluggable Terminal Blocks 1726040

Description
Phoenix Contact 1726040
Request a Quote Datasheet
Description
Phoenix Contact 1726040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 3909118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
3909118
Pluggable Terminal Blocks 3909118
Phoenix Contact 1726040

Phoenix Contact 1726040

Supplier's Site
Terminal Blocks - Wire to Board - 277-6420-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6420-ND
Terminal Blocks - Wire to Board 277-6420-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1726040 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1726040
Fixed Terminal Blocks 1726040
Fixed Terminal Blocks 2P 8.08mm

Fixed Terminal Blocks 2P 8.08mm

Buy Now Datasheet
Wire-To-Board Terminal Block, 2, 250 V, 13.5 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact - 69C8585 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 2, 250 V, 13.5 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact
69C8585
Wire-To-Board Terminal Block, 2, 250 V, 13.5 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact 69C8585
Wire-To-Board Terminal Block, 2, 250 V, 13.5 A, 26 AWG, 16 AWG, 1.5 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 2, 250 V, 13.5 A, 26 AWG, 16 AWG, 1.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 3909118 277-6420-ND 1726040 69C8585
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Wire-To-Board Terminal Block, 2, 250 V, 13.5 A, 26 Awg, 16 Awg, 1.5 Mm Rohs Compliant Phoenix Contact
Mounting Options PCB; Through hole PCB PCB
Termination Options Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Interlocking (Side)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.14 - PCB socket - 9014 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CE-2, IMQ-grande, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminal Strip Insulator, 2 position - 4401 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details
PCB Terminal Blocks - 1-1986712-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers