PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1725753

Description
TERM BLK 12P SIDE ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P SIDE ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1283-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1283-ND
Terminal Blocks - Wire to Board 277-1283-ND
TERM BLK 12P SIDE ENT 2.54MM PCB

TERM BLK 12P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2901315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2901315
Pluggable Terminal Blocks 2901315
Phoenix Contact 1725753

Phoenix Contact 1725753

Supplier's Site
Fixed Terminal Blocks - 1725753 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725753
Fixed Terminal Blocks 1725753
Fixed Terminal Blocks 12P 2.54mm 90DEG

Fixed Terminal Blocks 12P 2.54mm 90DEG

Buy Now Datasheet
Fuse-Subminiature, Type FRT 250T, 250V / 2A, 3.5mm terminal - 70054345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse-Subminiature, Type FRT 250T, 250V / 2A, 3.5mm terminal
70054345
Fuse-Subminiature, Type FRT 250T, 250V / 2A, 3.5mm terminal 70054345
6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits: 55°C

6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block
Particularly suited for use in miniature modules or in communication terminal equipment with high contact density.

  • Polyamide Insulating Material
  • Voltage: 125, Amps: 6, AWG: 30-20
  • Screw Connection Blocks
  • Temperature Limits: 55°C
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1283-ND 2901315 1725753 70054345
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks Fuse-Subminiature, Type FRT 250T, 250V / 2A, 3.5mm terminal
Mounting Options PCB PCB; Through hole PCB PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 12 12 12
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Orientation 180° 180°; Straight Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
PCB Terminal Blocks with Wire Guard - DGWG126R1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details