PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1725740

Description
TERM BLK 11P SIDE ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1282-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1282-ND
Terminal Blocks - Wire to Board 277-1282-ND
TERM BLK 11P SIDE ENT 2.54MM PCB

TERM BLK 11P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1725740 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725740
Fixed Terminal Blocks 1725740
Fixed Terminal Blocks 11P 2.54mm 90DEG

Fixed Terminal Blocks 11P 2.54mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-1282-ND 1725740
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
# of Contacts 11 11
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Orientation 180° Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-74-XXP-C - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
View Details