"10 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332174-1725737
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.100" (2.54mm)
Color: Green
Wire Gauge: 20-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 125 V
Standard Package: 100
Mounting: Through Hole
Current: 6 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw
Torque - Screw: 0.12-0.15 Nm (1.0-1.3 Lb-In)
Screw Thread: M1.6
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: MPT0,5/10-2,54,277-1
Modular Terminal Block, 10 Pos, 6A, 160V, 2.54mm Pitch, Green Product overview: 1725737 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 160V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 160V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1725737 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1281-ND | 1332174-1725737 | 371-1725737 |
| Product Name | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | 6A 160V Electronic Connector |
| Termination | Screw | Screw | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.54 mm (0.1000 inch) | ||
| Contact Size (AWG) | 20 to 30 AWG |