PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1725737

Description
TERM BLK 10P SIDE ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1281-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1281-ND
Terminal Blocks - Wire to Board 277-1281-ND
TERM BLK 10P SIDE ENT 2.54MM PCB

TERM BLK 10P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2204355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204355
Pluggable Terminal Blocks 2204355
Phoenix Contact 1725737

Phoenix Contact 1725737

Supplier's Site
Fixed Terminal Blocks - 1725737 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725737
Fixed Terminal Blocks 1725737
Fixed Terminal Blocks 10P 2.54mm 90DEG

Fixed Terminal Blocks 10P 2.54mm 90DEG

Buy Now Datasheet
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 10; Screw; Soldering; 1.5 kV - 70054343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 10; Screw; Soldering; 1.5 kV
70054343
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 10; Screw; Soldering; 1.5 kV 70054343
6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits: 55°C

6 A Nominal Current, Screw Connection Type, Printed Circuit Terminal Block
Particularly suited for use in miniature modules or in communication terminal equipment with high contact density.

  • Polyamide Insulating Material
  • Voltage: 125, Amps: 6, AWG: 30-20
  • Screw Connection Blocks
  • Temperature Limits: 55°C
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1281-ND 2204355 1725737 70054343
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 10; Screw; Soldering; 1.5 kV
Mounting Options PCB PCB; Through hole PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian)
# of Contacts 10 10 10
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Orientation 180° 180°; Straight Straight 90°
Unlock Full Specs
to access all available technical data