PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1725708

Description
TERM BLK 7P SIDE ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1278-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1278-ND
Terminal Blocks - Wire to Board 277-1278-ND
TERM BLK 7P SIDE ENT 2.54MM PCB

TERM BLK 7P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 7; Screw; Soldering; 1.5 kV - 70054340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 7; Screw; Soldering; 1.5 kV
70054340
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 7; Screw; Soldering; 1.5 kV 70054340
6 A Nominal Current, 2.54 mm Pitch, 7 Positions, Screw Connection, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits: 55°C

6 A Nominal Current, 2.54 mm Pitch, 7 Positions, Screw Connection, Printed Circuit Terminal Block
Particularly suited for use in miniature modules or in communication terminal equipment with high contact density.

  • Polyamide Insulating Material
  • Voltage: 125, Amps: 6, AWG: 30-20
  • Screw Connection Blocks
  • Temperature Limits: 55°C
Supplier's Site
Fixed Terminal Blocks - 1725708 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725708
Fixed Terminal Blocks 1725708
Fixed Terminal Blocks 7P 2.54mm 90DEG

Fixed Terminal Blocks 7P 2.54mm 90DEG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1278-ND 70054340 1725708
Product Name Terminal Blocks - Wire to Board Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 7; Screw; Soldering; 1.5 kV Fixed Terminal Blocks
Mounting Options PCB PCB PCB
# of Contacts 7 7
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Orientation 180° 90° Straight
Body Material Polyamide (PA), Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1178/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details