PHOENIX CONTACT USA Pluggable Terminal Blocks 1725698

Description
Phoenix Contact 1725698
Request a Quote Datasheet
Description
Phoenix Contact 1725698
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2204305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204305
Pluggable Terminal Blocks 2204305
Phoenix Contact 1725698

Phoenix Contact 1725698

Supplier's Site
Terminal Blocks - Wire to Board - 277-1277-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1277-ND
Terminal Blocks - Wire to Board 277-1277-ND
TERM BLK 6P SIDE ENT 2.54MM PCB

TERM BLK 6P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1725698
Connectors >> Screw terminal 1725698
1x6P 6A 125V Green 20~30 Straight 2.54mm 1 6 Plugin,P=2.54mm Screw terminal ROHS

1x6P 6A 125V Green 20~30 Straight 2.54mm 1 6 Plugin,P=2.54mm Screw terminal ROHS

Supplier's Site
Fixed Terminal Blocks - 1725698 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725698
Fixed Terminal Blocks 1725698
Fixed Terminal Blocks 6P 2.54mm 90DEG

Fixed Terminal Blocks 6P 2.54mm 90DEG

Buy Now Datasheet
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 6; Screw; Soldering; 1.5 kV - 70054339 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 6; Screw; Soldering; 1.5 kV
70054339
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 6; Screw; Soldering; 1.5 kV 70054339
6 A Nominal Current, 2.54 mm Pitch, 6 Positions, Screw Connection, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits: 55°C

6 A Nominal Current, 2.54 mm Pitch, 6 Positions, Screw Connection, Printed Circuit Terminal Block
Particularly suited for use in miniature modules or in communication terminal equipment with high contact density.

  • Polyamide Insulating Material
  • Voltage: 125, Amps: 6, AWG: 30-20
  • Screw Connection Blocks
  • Temperature Limits: 55°C
Supplier's Site
Terminal Block, Pcb, 6 Position, 20Awg; Pitch Spacing Phoenix Contact - 71C4110 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 20Awg; Pitch Spacing Phoenix Contact
71C4110
Terminal Block, Pcb, 6 Position, 20Awg; Pitch Spacing Phoenix Contact 71C4110
TERMINAL BLOCK, PCB, 6 POSITION, 20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Screw; Rated Current:6A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 20AWG; Pitch Spacing:2.54mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Screw; Rated Current:6A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2204305 277-1277-ND 1725698 1725698 70054339 71C4110
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Connectors >> Screw terminal Fixed Terminal Blocks Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 6; Screw; Soldering; 1.5 kV Terminal Block, Pcb, 6 Position, 20Awg; Pitch Spacing Phoenix Contact
Mounting Options PCB; Through hole PCB Straight PCB PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw Screw Clamp; Fixed/Solder
Features Terminal Plug
# of Contacts 6 6 6
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Terminal Blocks - Wire to Board - 2946-2086-1103-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB High-Power Terminal Blocks - OULP-947-M-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB; Mounting Ears
Features Cover
Approvals UL Listing Mark
View Details