5 Pos Terminal Block, 2.54mm Pitch, 6A, Thru-Hole, Solder Product overview: 1725685 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1725685 can be used for catalog matching and distributor lookup.
"5 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 371-1725685 | 277-1276-ND |
| Product Name | 6A Electronic Connector | Wire to Board |
| Termination | Solder | Screw |
| Voltage Rating | 160 volts | |
| Current Rating | 6.0 amps |