Manufacturer: Phoenix Contact
Win Source Part Number: 905491-1725685
Series: COMBICON MPT
Features: 5 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: MPT 0,5/5-2,54, 277-1276, MPT0,5/5-2,54
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905491-1725685 |
| Product Name | Unclassified - 1725685 |