PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1725672

Description
TERM BLK 4P SIDE ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1275-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1275-ND
Terminal Blocks - Wire to Board 277-1275-ND
TERM BLK 4P SIDE ENT 2.54MM PCB

TERM BLK 4P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2901286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2901286
Pluggable Terminal Blocks 2901286
Phoenix Contact 1725672

Phoenix Contact 1725672

Supplier's Site
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 4; Screw; Soldering; 1.5 kV - 70054337 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 4; Screw; Soldering; 1.5 kV
70054337
Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 4; Screw; Soldering; 1.5 kV 70054337
6 A Nominal Current, 2.54 mm Pitch, 4 Positions, Screw Connection, Printed Circuit Terminal Block Particularly suited for use in miniature modules or in communication terminal equipment with high contact density. Polyamide Insulating Material Voltage: 125, Amps: 6, AWG: 30-20 Screw Connection Blocks Temperature Limits: 55°C

6 A Nominal Current, 2.54 mm Pitch, 4 Positions, Screw Connection, Printed Circuit Terminal Block
Particularly suited for use in miniature modules or in communication terminal equipment with high contact density.

  • Polyamide Insulating Material
  • Voltage: 125, Amps: 6, AWG: 30-20
  • Screw Connection Blocks
  • Temperature Limits: 55°C
Supplier's Site
Fixed Terminal Blocks - 1725672 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725672
Fixed Terminal Blocks 1725672
Fixed Terminal Blocks 4P 2.54mm 90DEG

Fixed Terminal Blocks 4P 2.54mm 90DEG

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 26-20Awg; Pitch Spacing Phoenix Contact - 71C4109 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 26-20Awg; Pitch Spacing Phoenix Contact
71C4109
Terminal Block, Pcb, 4 Position, 26-20Awg; Pitch Spacing Phoenix Contact 71C4109
TERMINAL BLOCK, PCB, 4 POSITION, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Screw; Rated Current:6A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:0.5mm²; Wire Connection Method:Screw; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet
TERM BLK 4P SIDE ENT 2.54MM PCB - 629-1725672 - Utmel Electronic Limited
Hong Kong, China
TERM BLK 4P SIDE ENT 2.54MM PCB
629-1725672
TERM BLK 4P SIDE ENT 2.54MM PCB 629-1725672
TERM BLK 4P SIDE ENT 2.54MM PCB

TERM BLK 4P SIDE ENT 2.54MM PCB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1275-ND 2901286 70054337 1725672 71C4109 629-1725672
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Block, Terminal; 6 A; 63 V; 2.54 mm; 26to 20 AWG; 4; Screw; Soldering; 1.5 kV Fixed Terminal Blocks Terminal Block, Pcb, 4 Position, 26-20Awg; Pitch Spacing Phoenix Contact TERM BLK 4P SIDE ENT 2.54MM PCB
Mounting Options PCB Through hole PCB Through Hole
# of Contacts 4 4 4 4
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Orientation 180° 90° Straight 180°; Straight
Body Material Polyamide (PA), Nylon Nylon
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details