PHOENIX CONTACT USA Wire to Board 1725656

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-1273-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1273-ND
Wire to Board 277-1273-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 6A 125V Electronic Connector
371-1725656
Through-Hole 6A 125V Electronic Connector 371-1725656
2-Pos Barrier Strip Terminal Block, 6A, 125V, 2.54mm Pitch, Through Hole Product overview: 1725656 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 125V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1725656 can be used for catalog matching and distributor lookup.

2-Pos Barrier Strip Terminal Block, 6A, 125V, 2.54mm Pitch, Through Hole Product overview: 1725656 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 6A, 125V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1725656 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 1725656 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1725656
Wire to Board 1725656
TERM BLK 2P SIDE ENT 2.54MM PCB

TERM BLK 2P SIDE ENT 2.54MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1273-ND 371-1725656 1725656
Product Name Wire to Board Through-Hole 6A 125V Electronic Connector Wire to Board
Termination Screw Solder
Mounting Through Hole Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
Contact Size (AWG) 20 to 30 AWG 20 to 30 AWG
Unlock Full Specs
to access all available technical data