2 Pos Terminal Block, 5mm Pitch, 300V, 24A, Thru-Hole Product overview: 1725302 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 24A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 24A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1725302 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116593-1725302
Number of Positions: 2
Number of Levels: 1
Pitch: 5 mm
Color: Green
Number of Rows: 1
Termination: Screwless
Contact Material: Copper
Voltage Rating: 320 V
Current Rating: 24 A
Number of Contacts: 2
Length: 11.4 mm
Housing Material: Polyamide
Approvals: CB, UL, VDE
Voltage: 300 V
Contact Plating: Tin
Housing Color: Green
Height: 16 mm
Weight: 3.649009 g
Current: 15 A
Number of Pins: 2
Width: 19.5 mm
Stripping Length: 10 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): PTDA 2,5/2-5.0; PTDA2,5/2-5.0;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 16 mm
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 320 V
Max Current Rating: 10 A
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 14 AWG
Max Supply Voltage: 300 V
Number of Positions Per Level: 2
TERM BLOCK 2POS 45DEG 5MM PCB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1725302 | 277-13803-ND | 1116593-1725302 | 1725302 |
| Product Name | 300V 24A Electronic Connector | Wire to Board | Terminal Blocks - 1725302 | Wire to Board |
| Termination | Screwless | Screwless - Leg Spring, Push-In Spring | Screwless | |
| Voltage Rating | 320 volts | 320 volts | 300 volts | |
| Current Rating | 24.0 amps | 24.0 amps | 15.0 amps | |
| Mounting | Through Hole | Through Hole | Through Hole |