PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1725038

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-1369-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-1369-ND
Terminal Blocks - Wire to Board 277-1369-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1930609 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1930609
PCB Terminal Blocks 1930609
Phoenix Contact 1725038

Phoenix Contact 1725038

Supplier's Site
Futian, Shenzhen, China
Connectors >> Screw terminal
1725038
Connectors >> Screw terminal 1725038
17.5A 400V Green 14~30 Straight 5.08mm 2 2 Plugin,P=5.08mm Screw terminal ROHS

17.5A 400V Green 14~30 Straight 5.08mm 2 2 Plugin,P=5.08mm Screw terminal ROHS

Supplier's Site Datasheet
Wire-To-Board Terminal Block, 2, 250 V, 18 A, 30 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact - 71C4105 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Terminal Block, 2, 250 V, 18 A, 30 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact
71C4105
Wire-To-Board Terminal Block, 2, 250 V, 18 A, 30 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact 71C4105
Wire-To-Board Terminal Block, 2, 250 V, 18 A, 30 AWG, 14 AWG, 2.5 mm RoHS Compliant: Yes

Wire-To-Board Terminal Block, 2, 250 V, 18 A, 30 AWG, 14 AWG, 2.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 1725038 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1725038
Fixed Terminal Blocks 1725038
Fixed Terminal Blocks 2P 5.08mm 90DEG

Fixed Terminal Blocks 2P 5.08mm 90DEG

Buy Now Datasheet
Block, Terminal; 17.5 A; 250 V; 5.08 mm; 26 to 14 AWG; 2; Screw; Soldering; PA - 70054450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Block, Terminal; 17.5 A; 250 V; 5.08 mm; 26 to 14 AWG; 2; Screw; Soldering; PA
70054450
Block, Terminal; 17.5 A; 250 V; 5.08 mm; 26 to 14 AWG; 2; Screw; Soldering; PA 70054450
17.5 A Nominal Current, 5.08 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block Sturdy housings with an extremely precise pitch. Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-14 Screw Connection Blocks Double Level Terminal Block with Offset Levels

17.5 A Nominal Current, 5.08 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block
Sturdy housings with an extremely precise pitch.

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-14
  • Screw Connection Blocks
  • Double Level Terminal Block with Offset Levels
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1369-ND 1930609 1725038 71C4105 1725038 70054450
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Connectors >> Screw terminal Wire-To-Board Terminal Block, 2, 250 V, 18 A, 30 Awg, 14 Awg, 2.5 Mm Rohs Compliant Phoenix Contact Fixed Terminal Blocks Block, Terminal; 17.5 A; 250 V; 5.08 mm; 26 to 14 AWG; 2; Screw; Soldering; PA
Mounting Options PCB PCB; Through hole Straight PCB PCB
Features Interlocking (Side)
# of Contacts 2 4 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° 180°; Straight Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Block, Barrier, 3 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6796 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details