Manufacturer: Phoenix Contact
Win Source Part Number: 905490-1725038
Series: COMBICON MKKDS
Features: 2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: MKKDS1,5/2-5,08, MKKDS 1,5/2-5,08, 277-1369
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905490-1725038 |
| Product Name | Unclassified - 1725038 |