"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 3P SIDE ENT 5.08MM PCB
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6319-ND | 1723292 | 14X4880 |
| Product Name | Wire to Board | Wire to Board | Mk3Dsn 1 5/ 3-5 08 Phoenix Contact |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5.08 mm (0.2000 inch) | ||
| Contact Size (AWG) | 14 to 30 AWG | 14 to 30 AWG |