PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1723289

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6631-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6631-ND
Terminal Blocks - Wire to Board 277-6631-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1723289
Fixed Terminal Blocks 1723289
Fixed Terminal Blocks MK3DSN 1 5/ 2-5 08

Fixed Terminal Blocks MK3DSN 1 5/ 2-5 08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6631-ND 1723289
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Single Row and Tri-Barrier Blocks - HD-342-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals ROHS
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details